The RSHN-2010D is a single-phase EMC filter rated for 250Vac with a current rating of 10A, offering common mode attenuation from 0.1 to 30 MHz and differential mode attenuation from 0.3 to 30 MHz. It has a leakage current of 1.0 mA at 250V/60Hz, a DC resistance of 60 mΩ, and weighs 240 g. It features captive terminals and screws, and is UL1283 certified for a short circuit current rating of up to 14 kA. The unit supports DIN rail mounting and belongs to a series with low leakage current variants available for models up to 30A. Environmental operating temperature ranges from -25 to +85°C.
Power Line EMC Filters, 1-phase(250V), Rated Current:10A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 10A 250VAC Two Stage Terminal Block
FILTER, 250VAC 10A, SCREW TERMINATIONS, DIN RAIL MOUNT ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2010D | 285-2628-ND | 46R0419 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 10A, Screw Terminations, Din Rail Mount Rohs Compliant Tdk-Lambda |
| Package / Mounting | DIN rail | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 10 amps |