The RTHN-2150 is a three-phase, high-attenuation, low-leakage current EMC filter rated for 150A AC/DC at 250V, with a withstand voltage of 2000V AC for 60 seconds and insulation resistance of 100MΩ at 500V DC. It provides common mode attenuation of 6dB min from 0.3 to 10MHz and differential mode attenuation of 0.2 to 30MHz at 25dB. The filter operates from -25°C to +85°C with derating above 50°C, and has a leakage current limit of 1mA max. It features a terminal block cover, self-tightening screws, and a low-profile design. Dimensions are 473mm × 190mm × 88mm, with M8 and M6 terminals requiring clamping torques of 7.64N·m and 4.8N·m respectively. The unit weighs 11.6kg and complies with UL1283 and EN60939-1/-2 standards.
Power Line EMC Filters, 3-phase/3-line(250V)
LINE FILTER 150A CHASSIS MOUNT
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-2150 | 285-RTHN-2150-ND |
| Product Name | Power Line EMC Filters | Power Line Filter Modules |
| Package / Mounting | Low profile | Chassis Mount |
| Product Standards | UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 | UL Recognized Component Mark (US and Canadian); ENEC, UL |
| Rated Voltage | 250 volts |