The RTAN-5030 is a three-phase EMC filter rated for 500Vac and 30A, designed for pulse and noise attenuation using amorphous core technology. It has a short-circuit current rating of 14kA with an inverse time circuit breaker, and a maximum leakage current of 5.0mA at 500Vac/60Hz. The filter provides common mode attenuation from 0.6 to 10 MHz and has a DC resistance of 13mΩ. It features captive terminals and screws, and is UL1283 and EN60939-1/-2 certified. The unit measures 112g in weight, operates from -25°C to +85°C with derating above 50°C, and is mounted via DIN rail. It complies with RoHS directives.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 30A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5030 | 46R0829 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 30A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |