The DPX15-48WS05 is a 15W single-output DC-DC converter designed for DIN rail mounting in industrial and communication applications, with a 18-75 VDC input range and a 5 VDC output at up to 3000 mA. It features 1600 VDC isolation, EN55022 Class B emissions compliance, and safety certification to CE standards. The unit measures 57.6 mm × 24.5 mm × 125.0 mm and weighs 147.5 g, using screw terminals for connections. It operates from -40°C to 85°C without derating, includes input fuse and reverse polarity protection, and has an output DC-OK indicator. Efficiency is 86% at full load with a 48 VDC input, and it supports remote on/off control via optional negative logic. Overload and short circuit protection operate in hiccup mode with automatic recovery.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DPX15-48WS05 | DPX15-48WS05 |
| Product Name | DC-DC Converters | DINRail mount DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | DIN Rail | |
| Features | Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | 85 to 95 C (185 to 203 F) |