TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-24-15DF

Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-24-15DF is an isolated DC-DC converter in the CCG1R5-10 series, offering 1.5W output power with a dual output of ±15V, designed for 9 to 36Vdc input. It is available in a through-hole mounting configuration with board coating for harsh environments. The converter provides ±15V output at up to 0.05A and achieves 80% efficiency at nominal input under a 75/150V line/load regulation. It features 1,500Vdc input-to-output isolation and operates across an ambient temperature range of -40 to +100°C depending on model. The unit complies with IEC62368-1 standards.

Datasheet Summary
Powered by GS/AI

The CCG1R5-24-15DF is an isolated DC-DC converter in the CCG1R5-10 series, offering 1.5W output power with a dual output of ±15V, designed for 9 to 36Vdc input. It is available in a through-hole mounting configuration with board coating for harsh environments. The converter provides ±15V output at up to 0.05A and achieves 80% efficiency at nominal input under a 75/150V line/load regulation. It features 1,500Vdc input-to-output isolation and operates across an ambient temperature range of -40 to +100°C depending on model. The unit complies with IEC62368-1 standards.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-24-15DF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-24-15DF
DC-DC Converters CCG1R5-24-15DF
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals Tdk-Lambda - 30AK8122 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals Tdk-Lambda
30AK8122
Dc-Dc Converter, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals Tdk-Lambda 30AK8122
DC-DC CONVERTER, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-24-15DF 30AK8122
Product Name DC-DC Converters Dc-Dc Converter, 15V/-15V, 0.05A/-0.05A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - DPX40-48WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers
High Voltage Power Supplies - 203L-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details