The 152A series is a compact, air-cooled OEM high-voltage power supply designed for capacitor charging with an average output power of 1.5kJ/sec and peak of 1.65kJ/sec. It delivers a variable output voltage up to 4kV, with fixed positive polarity, and accepts 230VAC 1Ø input. The unit features a 15-pin D-sub remote control interface, UL60601-1 certification, and better than 85% efficiency. Dimensions are 146mm width, 141mm height, and 361mm depth, weighing 4kg. It operates from -20°C to +45°C and includes protection against overloads, arcs, and overtemperature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-2KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |