TDK-Lambda Americas Inc. DC-DC Converters CN30A110-24/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN30A110-24/CO is a 30W isolated DC-DC converter from the CN-A110 series, designed for 110V nominal input rail applications with a 60 to 160Vdc input range and a 24V output. It features remote sense, remote on/off control, and is housed in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm. The module meets IEC 62368-1 safety standards, is certified for EN 45545-2 fire protection, and complies with IEC 61373 Category 1, Class B shock and vibration requirements. It operates from -40°C to +100°C baseplate temperature and provides 84% efficiency at 110V input. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance.

Datasheet Summary
Powered by GS/AI

The CN30A110-24/CO is a 30W isolated DC-DC converter from the CN-A110 series, designed for 110V nominal input rail applications with a 60 to 160Vdc input range and a 24V output. It features remote sense, remote on/off control, and is housed in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm. The module meets IEC 62368-1 safety standards, is certified for EN 45545-2 fire protection, and complies with IEC 61373 Category 1, Class B shock and vibration requirements. It operates from -40°C to +100°C baseplate temperature and provides 84% efficiency at 110V input. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN30A110-24/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN30A110-24/CO
DC-DC Converters CN30A110-24/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CN30A110-24/CO
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN200A110-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 402S-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CHVM2R5-12-0350PW - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers