The CC1R5-2405SF-E is a 1.5W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring a 5V output from a 18-36V input. It features a through-hole (F) mounting style and a five-sided metal case to reduce radiated noise. The converter operates with an input voltage range of 18-36V, delivers 5V at up to 0.3A, and achieves 77% efficiency at nominal input. It supports remote on/off with negative logic, has an input-to-output isolation of 500Vac, and maintains an output voltage tolerance of ±3%. The operating ambient temperature range is -40 to 85°C, with no minimum load requirement. Output ripple and noise are specified at 120mV (40mV typical).
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 36V Input
CC-E Series
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 300mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 1.5W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-2405SF-E | CC1R5-2405SF-E | 445-2457-ND | 70177153 | 05M6926 | CC1R5-2405SF-E |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | POWER SUPPLY, 5V, 1.5W, 24V INPUT | Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 300Ma, 5V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||||
| Form Factor | Board Mount | Board Mount | Board Mount | Open Frame | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |