TDK-Lambda Americas Inc. DC-DC Converters CCG3-24-12DR

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-24-12DR is an isolated DC-DC converter in the CCG1R5-10 series, offering 3.12W output power with dual ±12V outputs, capable of delivering ±0.13A per rail. It operates from a 9 to 36Vdc input range and supports surface mount (R) packaging. The device provides 1,500Vdc input-to-output isolation and meets IEC62368-1 safety standards. Efficiency at nominal input is 83% under 60/120V line/load conditions, with a maximum input current of 0.157A. The board coating option is indicated by the trailing 'R' in the part number, marking it as surface mount compatible with optional conformal coating for harsh environments.

Datasheet Summary
Powered by GS/AI

The CCG3-24-12DR is an isolated DC-DC converter in the CCG1R5-10 series, offering 3.12W output power with dual ±12V outputs, capable of delivering ±0.13A per rail. It operates from a 9 to 36Vdc input range and supports surface mount (R) packaging. The device provides 1,500Vdc input-to-output isolation and meets IEC62368-1 safety standards. Efficiency at nominal input is 83% under 60/120V line/load conditions, with a maximum input current of 0.157A. The board coating option is indicated by the trailing 'R' in the part number, marking it as surface mount compatible with optional conformal coating for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-24-12DR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-24-12DR
DC-DC Converters CCG3-24-12DR
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda - 30AK8155 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
30AK8155
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda 30AK8155
DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-24-12DR 30AK8155
Product Name DC-DC Converters Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CE-1003 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers