TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-12-15SR

Description
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-12-15SR is a 1.5W isolated DC-DC converter with a 15V output, operating from a 4.5 to 18V input. It is available in a surface mount package and provides 1,500Vdc input-to-output isolation. The converter supports an operating ambient temperature range up to +100°C and meets IEC62368-1 safety standards. Efficiency at nominal input is 77% with a line/load regulation of 60 / 60 mV. The device does not require silicone potting and is suitable for harsh environments with an option for double-sided board coating.

Datasheet Summary
Powered by GS/AI

The CCG1R5-12-15SR is a 1.5W isolated DC-DC converter with a 15V output, operating from a 4.5 to 18V input. It is available in a surface mount package and provides 1,500Vdc input-to-output isolation. The converter supports an operating ambient temperature range up to +100°C and meets IEC62368-1 safety standards. Efficiency at nominal input is 77% with a line/load regulation of 60 / 60 mV. The device does not require silicone potting and is suitable for harsh environments with an option for double-sided board coating.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-12-15SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-12-15SR
DC-DC Converters CCG1R5-12-15SR
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type

DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Tdk-Lambda - 30AK8113 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Tdk-Lambda
30AK8113
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Tdk-Lambda 30AK8113
DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-12-15SR 30AK8113
Product Name DC-DC Converters Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details