Pelton Wheel flowmeter with PVC body, providing a pulse output.
Litre Meter Limited | |
---|---|
Product Category | Volumetric Liquid Flow Switches |
Product Number | MMPVC.20 |
Product Name | High Flow Pelton Wheel |
Meter Technology | Piston; Paddlewheel; Turbine |
Meter Type | Volumetric Flow Meter |
Approvals | ATEX |
Product Standards | RoHS; WEEE Compliant |
Operating Temperature | -4 to 122 F (-20 to 50 C) |