TAKK Industries, Inc. Model 200 Series 200-SS-XXX

Description
Model 200 is the industry's most popular medium range ionization static elimination bar. This high performance, rugged, low cost, shockless unit is available in four styles: single-scan (single row of emitters), wide-scan (two rows of emitters - like having two bars in one), dual-scan (two rows of emitters set 180° apart) and air-bar (combining two rows of emitters with compressed air emitting tubes). The units perform effectively within 3" of static charged surfaces and on materials traveling up to 2000 feet/per minute. The air-bar unit provides an ionization range of 8 inches, enveloping the target surface in a wide field of negative and positive ions. Model 200 bars may be ordered in effective lengths from 3" to 120", and up to 100 feet of serially installed units. Model 200 bars may be operated from a single power supply. Input voltage is 115 volts, 50/60 Hz. Optional 220 volt available. Output voltage is 6000 volts, shockless AC current. Multiple bars can be mounted in series from a single power supply. Typical applications of the Model 200 include Printing Presses, Creels, Bag Machines, Film Processing, Material Handling or anywhere a high performance, long life, workhorse static eliminator is needed.
Description
Model 200 is the industry's most popular medium range ionization static elimination bar. This high performance, rugged, low cost, shockless unit is available in four styles: single-scan (single row of emitters), wide-scan (two rows of emitters - like having two bars in one), dual-scan (two rows of emitters set 180° apart) and air-bar (combining two rows of emitters with compressed air emitting tubes). The units perform effectively within 3" of static charged surfaces and on materials traveling up to 2000 feet/per minute. The air-bar unit provides an ionization range of 8 inches, enveloping the target surface in a wide field of negative and positive ions. Model 200 bars may be ordered in effective lengths from 3" to 120", and up to 100 feet of serially installed units. Model 200 bars may be operated from a single power supply. Input voltage is 115 volts, 50/60 Hz. Optional 220 volt available. Output voltage is 6000 volts, shockless AC current. Multiple bars can be mounted in series from a single power supply. Typical applications of the Model 200 include Printing Presses, Creels, Bag Machines, Film Processing, Material Handling or anywhere a high performance, long life, workhorse static eliminator is needed.

Suppliers

Company
Product
Description
Supplier Links
Model 200 Series - 200-SS-XXX - TAKK Industries, Inc.
Cincinnati, OH, USA
Model 200 Series
200-SS-XXX
Model 200 Series 200-SS-XXX
Model 200 is the industry's most popular medium range ionization static elimination bar. This high performance, rugged, low cost, shockless unit is available in four styles: single-scan (single row of emitters), wide-scan (two rows of emitters - like having two bars in one), dual-scan (two rows of emitters set 180° apart) and air-bar (combining two rows of emitters with compressed air emitting tubes). The units perform effectively within 3" of static charged surfaces and on materials traveling up to 2000 feet/per minute. The air-bar unit provides an ionization range of 8 inches, enveloping the target surface in a wide field of negative and positive ions. Model 200 bars may be ordered in effective lengths from 3" to 120", and up to 100 feet of serially installed units. Model 200 bars may be operated from a single power supply. Input voltage is 115 volts, 50/60 Hz. Optional 220 volt available. Output voltage is 6000 volts, shockless AC current. Multiple bars can be mounted in series from a single power supply. Typical applications of the Model 200 include Printing Presses, Creels, Bag Machines, Film Processing, Material Handling or anywhere a high performance, long life, workhorse static eliminator is needed.

Model 200 is the industry's most popular medium range ionization static elimination bar. This high performance, rugged, low cost, shockless unit is available in four styles: single-scan (single row of emitters), wide-scan (two rows of emitters - like having two bars in one), dual-scan (two rows of emitters set 180° apart) and air-bar (combining two rows of emitters with compressed air emitting tubes). The units perform effectively within 3" of static charged surfaces and on materials traveling up to 2000 feet/per minute. The air-bar unit provides an ionization range of 8 inches, enveloping the target surface in a wide field of negative and positive ions. Model 200 bars may be ordered in effective lengths from 3" to 120", and up to 100 feet of serially installed units. Model 200 bars may be operated from a single power supply. Input voltage is 115 volts, 50/60 Hz. Optional 220 volt available. Output voltage is 6000 volts, shockless AC current. Multiple bars can be mounted in series from a single power supply. Typical applications of the Model 200 include Printing Presses, Creels, Bag Machines, Film Processing, Material Handling or anywhere a high performance, long life, workhorse static eliminator is needed.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number 200-SS-XXX
Product Name Model 200 Series
Ionizer type Ionizer Bar
Length 5.62 to 123 inch (143 to 3115 mm)
Width 1.75 to 2.62 inch (44.45 to 66.67 mm)
Depth 1.38 to 1.62 inch (34.92 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen 4 Ion Air Gun™ System Series -  - EXAIR
Specs
Ionizer type Blow Off Gun
Emitter specs number 1
Emitter material Stainless Steel
View Details
Electro-Static Generators - Model 7300-N - TAKK Industries, Inc.
Specs
Ionizer type Static Generator
Length 8.75 inch (222 mm)
Width 13 inch (330 mm)
View Details