Newson Gale Bond-Rite® EZ Self Testing Clamps with Visual Indication

Description
Self testing clamps with visual indication The Bond-Rite® EZ is an easy to use hand-held portable static bonding device that can quickly and securely establish and verify an equipotential bond between equipment for operations conducted in hazardous locations. The Bond-Rite EZ is a flexible “go-anywhere” HAZLOC approved static bonding device that verifies when two metal objects, that are at risk of discharging static sparks, are bonded together with a resistance of 10 ohms or less. When the Bond-Rite EZ detects that the resistance between the equipment is 10 ohms or less the green LED pulses continuously. Once connected the Bond-Rite EZ continuously monitors the resistance of the circuit between the bonded equipment. The pulsing green LED provides process operators with a continuous visual reference point that enables them to monitor the bonding status of the equipment. In addition to bonding, the Bond-Rite EZ can be used by competent electrical personnel to ground objects at risk of electrostatic charging. In such scenarios, the competent electrical person must be sure that the grounding point, e.g. wall mounted bus-bar, has a verified connection to the general mass of the earth. The Bond-Rite EZ houses the ground loop monitoring circuit and a bright green LED in a rugged stainless steel enclosure. 10 ohms is the benchmark resistance specified in IEC 60079-32-1 and NFPA 77.
Request a Quote Datasheet
Description
Self testing clamps with visual indication The Bond-Rite® EZ is an easy to use hand-held portable static bonding device that can quickly and securely establish and verify an equipotential bond between equipment for operations conducted in hazardous locations. The Bond-Rite EZ is a flexible “go-anywhere” HAZLOC approved static bonding device that verifies when two metal objects, that are at risk of discharging static sparks, are bonded together with a resistance of 10 ohms or less. When the Bond-Rite EZ detects that the resistance between the equipment is 10 ohms or less the green LED pulses continuously. Once connected the Bond-Rite EZ continuously monitors the resistance of the circuit between the bonded equipment. The pulsing green LED provides process operators with a continuous visual reference point that enables them to monitor the bonding status of the equipment. In addition to bonding, the Bond-Rite EZ can be used by competent electrical personnel to ground objects at risk of electrostatic charging. In such scenarios, the competent electrical person must be sure that the grounding point, e.g. wall mounted bus-bar, has a verified connection to the general mass of the earth. The Bond-Rite EZ houses the ground loop monitoring circuit and a bright green LED in a rugged stainless steel enclosure. 10 ohms is the benchmark resistance specified in IEC 60079-32-1 and NFPA 77.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Marlborough, MA, United States
Bond-Rite® EZ Self Testing Clamps with Visual Indication
Bond-Rite® EZ Self Testing Clamps with Visual Indication
Self testing clamps with visual indication The Bond-Rite® EZ is an easy to use hand-held portable static bonding device that can quickly and securely establish and verify an equipotential bond between equipment for operations conducted in hazardous locations. The Bond-Rite EZ is a flexible “go-anywhere” HAZLOC approved static bonding device that verifies when two metal objects, that are at risk of discharging static sparks, are bonded together with a resistance of 10 ohms or less. When the Bond-Rite EZ detects that the resistance between the equipment is 10 ohms or less the green LED pulses continuously. Once connected the Bond-Rite EZ continuously monitors the resistance of the circuit between the bonded equipment. The pulsing green LED provides process operators with a continuous visual reference point that enables them to monitor the bonding status of the equipment. In addition to bonding, the Bond-Rite EZ can be used by competent electrical personnel to ground objects at risk of electrostatic charging. In such scenarios, the competent electrical person must be sure that the grounding point, e.g. wall mounted bus-bar, has a verified connection to the general mass of the earth. The Bond-Rite EZ houses the ground loop monitoring circuit and a bright green LED in a rugged stainless steel enclosure. 10 ohms is the benchmark resistance specified in IEC 60079-32-1 and NFPA 77.

Self testing clamps with visual indication

The Bond-Rite® EZ is an easy to use hand-held portable static bonding device that can quickly and securely establish and verify an equipotential bond between equipment for operations conducted in hazardous locations.

The Bond-Rite EZ is a flexible “go-anywhere” HAZLOC approved static bonding device that verifies when two metal objects, that are at risk of discharging static sparks, are bonded together with a resistance of 10 ohms or less.

When the Bond-Rite EZ detects that the resistance between the equipment is 10 ohms or less the green LED pulses continuously.

Once connected the Bond-Rite EZ continuously monitors the resistance of the circuit between the bonded equipment.

The pulsing green LED provides process operators with a continuous visual reference point that enables them to monitor the bonding status of the equipment.

In addition to bonding, the Bond-Rite EZ can be used by competent electrical personnel to ground objects at risk of electrostatic charging.

In such scenarios, the competent electrical person must be sure that the grounding point, e.g. wall mounted bus-bar, has a verified connection to the general mass of the earth.

The Bond-Rite EZ houses the ground loop monitoring circuit and a bright green LED in a rugged stainless steel enclosure.

10 ohms is the benchmark resistance specified in IEC 60079-32-1 and NFPA 77.

Supplier's Site Datasheet

Technical Specifications

  Newson Gale
Product Category Ionizers and Static Eliminators
Product Name Bond-Rite® EZ Self Testing Clamps with Visual Indication
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12-24 VDC
View Details
Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details