TAKK Industries, Inc. Electro-Static Generators Model 7300-N

Description
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.
Description
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

Suppliers

Company
Product
Description
Supplier Links
Electro-Static Generators - Model 7300-N - TAKK Industries, Inc.
Cincinnati, OH, USA
Electro-Static Generators
Model 7300-N
Electro-Static Generators Model 7300-N
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 7300-N
Product Name Electro-Static Generators
Ionizer type Static Generator
Length 8.75 inch (222 mm)
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II PLUS -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Static Eliminator AC Blow-Off Gun - Model 5800 - TAKK Industries, Inc.
Specs
Ionizer type Blow Off Gun
Length 6.69 inch (170 mm)
Width 5.12 inch (130 mm)
View Details