Synertron Technology, Inc. DIN-Rail System sky-2-2i110aw

Description
Compact Fanless Embedded Computer with 11th Intel® Tiger Lake-UP3 Processor SKY 2 2I110AW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor and is designed for delivering powerful Edge AI solutions. SKY 2 2I110AW is equipped with multiple I/O, such as 4 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I110AW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of high performance with compact & rugged mechanical design also make SKY 2 2I110AW an ideal Edge AI solution for visual inspection, Video analysis, smart traffic, smart factory, intelligent medical application projects that require advanced computing at harsh environments. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0 2 x COM, 2 x M.2, DI/DO, SMBus Validated with Intel® Edge Controls for Industrial
Datasheet
Description
Compact Fanless Embedded Computer with 11th Intel® Tiger Lake-UP3 Processor SKY 2 2I110AW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor and is designed for delivering powerful Edge AI solutions. SKY 2 2I110AW is equipped with multiple I/O, such as 4 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I110AW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of high performance with compact & rugged mechanical design also make SKY 2 2I110AW an ideal Edge AI solution for visual inspection, Video analysis, smart traffic, smart factory, intelligent medical application projects that require advanced computing at harsh environments. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0 2 x COM, 2 x M.2, DI/DO, SMBus Validated with Intel® Edge Controls for Industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail System - sky-2-2i110aw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
DIN-Rail System
sky-2-2i110aw
DIN-Rail System sky-2-2i110aw
Compact Fanless Embedded Computer with 11th Intel® Tiger Lake-UP3 Processor SKY 2 2I110AW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor and is designed for delivering powerful Edge AI solutions. SKY 2 2I110AW is equipped with multiple I/O, such as 4 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I110AW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of high performance with compact & rugged mechanical design also make SKY 2 2I110AW an ideal Edge AI solution for visual inspection, Video analysis, smart traffic, smart factory, intelligent medical application projects that require advanced computing at harsh environments. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0 2 x COM, 2 x M.2, DI/DO, SMBus Validated with Intel® Edge Controls for Industrial

Compact Fanless Embedded Computer with 11th Intel® Tiger Lake-UP3 Processor

SKY 2 2I110AW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor and is designed for delivering powerful Edge AI solutions.

SKY 2 2I110AW is equipped with multiple I/O, such as 4 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I110AW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications.

The attributes of high performance with compact & rugged mechanical design also make SKY 2 2I110AW an ideal Edge AI solution for visual inspection, Video analysis, smart traffic, smart factory, intelligent medical application projects that require advanced computing at harsh environments.


Features:

  • 11th Gen Intel® Tiger Lake-UP3,
    i7 / i5 / i3 / Celeron CPU
  • 1 x DDR4 SODIMM socket, Max. 32GB
  • Independent display: 4 x HDMI
  • 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0
  • 2 x COM, 2 x M.2, DI/DO, SMBus
  • Validated with Intel® Edge Controls for Industrial
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number sky-2-2i110aw
Product Name DIN-Rail System
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Atom® x6000E series and Intel® Celeron® N and J series 3.5
Specs
Processor / CPU Intel Celeron; Intel Celeron N6210
CPU Speed 750 MHz
View Details
2 suppliers
Automotive Development Computer Board -  - OneTech Group
Specs
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
View Details
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details