ELMA Electronic Inc. 3U OpenVPX with an Intel D-1500 Xeon Processor

Description
The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an Intel D-1500 Xeon processor providing server grade performance and excellent storage connectivity for high performance embedded computing applications. It is designed for rugged and extended temperature operating environments. Features 3U VPX Form Factor Up to 16-cores and 32GB DDR4 memory for high performance applications Optional 128GB SATA Flash module and 2.5-inch SSD for local storage 2 x 10GBASE-KR data plane connectivity x4, x8 or x16 PCI Express® Gen3 expansion plane for local co-processing and I/O resources Supports these OpenVPX profiles: MOD3-PAY-2F4F2U-16.2 .10-8 MOD3-PAY-2F1F2U-16.2 .1-8
Description
The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an Intel D-1500 Xeon processor providing server grade performance and excellent storage connectivity for high performance embedded computing applications. It is designed for rugged and extended temperature operating environments. Features 3U VPX Form Factor Up to 16-cores and 32GB DDR4 memory for high performance applications Optional 128GB SATA Flash module and 2.5-inch SSD for local storage 2 x 10GBASE-KR data plane connectivity x4, x8 or x16 PCI Express® Gen3 expansion plane for local co-processing and I/O resources Supports these OpenVPX profiles: MOD3-PAY-2F4F2U-16.2 .10-8 MOD3-PAY-2F1F2U-16.2 .1-8

Suppliers

Company
Product
Description
Supplier Links
3U OpenVPX with an Intel D-1500 Xeon Processor -  - ELMA Electronic Inc.
Fremont, CA, USA
3U OpenVPX with an Intel D-1500 Xeon Processor
3U OpenVPX with an Intel D-1500 Xeon Processor
The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an Intel D-1500 Xeon processor providing server grade performance and excellent storage connectivity for high performance embedded computing applications. It is designed for rugged and extended temperature operating environments. Features 3U VPX Form Factor Up to 16-cores and 32GB DDR4 memory for high performance applications Optional 128GB SATA Flash module and 2.5-inch SSD for local storage 2 x 10GBASE-KR data plane connectivity x4, x8 or x16 PCI Express® Gen3 expansion plane for local co-processing and I/O resources Supports these OpenVPX profiles: MOD3-PAY-2F4F2U-16.2 .10-8 MOD3-PAY-2F1F2U-16.2 .1-8

The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an Intel D-1500 Xeon processor providing server grade performance and excellent storage connectivity for high performance embedded computing applications. It is designed for rugged and extended temperature operating environments.

Features

  • 3U VPX Form Factor
  • Up to 16-cores and 32GB DDR4 memory for high performance applications
  • Optional 128GB SATA Flash module and 2.5-inch SSD for local storage
  • 2 x 10GBASE-KR data plane connectivity
  • x4, x8 or x16 PCI Express® Gen3 expansion plane for local co-processing and I/O resources
  • Supports these OpenVPX profiles:
    • MOD3-PAY-2F4F2U-16.2.10-8
    • MOD3-PAY-2F1F2U-16.2.1-8
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U OpenVPX with an Intel D-1500 Xeon Processor
Processor / CPU Intel® Xeon®
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1503F-D6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1800 MHz
Features RoHS; Watchdog Timer
View Details
TWISTER Systems - CI770A - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Mobile Ivy Bridge processor
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details
Specs
Processor / CPU 4th Generation Intel Core™
Computer Bus PMC Bus
Main Memory 32000 MB
View Details