Synertron Technology, Inc. Single Board Computer 2I640DW

Description
2.5" SBC supports Intel® Elkhart Lake ATOM® x6000E Series, 2 x HDMI, 3 x Intel 2.5 Gb Ethernet, 4DI / 4DO, 5 x USB, 2 x COM, 2 x M.2, 1 x Nano SIM, SMBus LEX System 2.5” (110 x 98 mm) SBC: 2I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 2I640DW integrated 3 x GbE LAN, 5 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-24V DC-IN features is the ideal solution for OpenVINO based AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 2 x HDMI (OEM to DP), 1 x eDP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0 2 x COM, 4DI / 4DO, 2 x M.2, 1 x Nano SIM TPM 2.0, SMBus
Datasheet
Description
2.5" SBC supports Intel® Elkhart Lake ATOM® x6000E Series, 2 x HDMI, 3 x Intel 2.5 Gb Ethernet, 4DI / 4DO, 5 x USB, 2 x COM, 2 x M.2, 1 x Nano SIM, SMBus LEX System 2.5” (110 x 98 mm) SBC: 2I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 2I640DW integrated 3 x GbE LAN, 5 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-24V DC-IN features is the ideal solution for OpenVINO based AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 2 x HDMI (OEM to DP), 1 x eDP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0 2 x COM, 4DI / 4DO, 2 x M.2, 1 x Nano SIM TPM 2.0, SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 2I640DW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
2I640DW
Single Board Computer 2I640DW
2.5" SBC supports Intel® Elkhart Lake ATOM® x6000E Series, 2 x HDMI, 3 x Intel 2.5 Gb Ethernet, 4DI / 4DO, 5 x USB, 2 x COM, 2 x M.2, 1 x Nano SIM, SMBus LEX System 2.5” (110 x 98 mm) SBC: 2I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 2I640DW integrated 3 x GbE LAN, 5 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-24V DC-IN features is the ideal solution for OpenVINO based AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Independent display: 2 x HDMI (OEM to DP), 1 x eDP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0 2 x COM, 4DI / 4DO, 2 x M.2, 1 x Nano SIM TPM 2.0, SMBus

2.5" SBC supports Intel® Elkhart Lake ATOM® x6000E Series, 2 x HDMI, 3 x Intel 2.5 Gb Ethernet, 4DI / 4DO, 5 x USB, 2 x COM, 2 x M.2, 1 x Nano SIM, SMBus

LEX System 2.5” (110 x 98 mm) SBC: 2I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 2I640DW integrated 3 x GbE LAN, 5 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-24V DC-IN features is the ideal solution for OpenVINO based AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications


Features:

  • Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
  • 1 x DDR4 SODIMM socket, Max. 32GB
  • Independent display: 2 x HDMI (OEM to DP), 1 x eDP
  • 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0
  • 2 x COM, 4DI / 4DO, 2 x M.2, 1 x Nano SIM
  • TPM 2.0, SMBus
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 2I640DW
Product Name Single Board Computer
Processor / CPU Intel® Elkhart Lake ATOM x6413E Quad Core 2.7 GHz CPU Intel® Elkhart Lake Celeron J6412 Quad Core 2.6 GHz CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details
4th Generation Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel Core i7
Computer Bus VPX
CPU Speed 2400 MHz
View Details