Synertron Technology, Inc. USB Camera - 5.0 MP SJ3150A12

Description
SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 56.2 mm (L) x 17 mm (W) x 13.05 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet
Description
SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 56.2 mm (L) x 17 mm (W) x 13.05 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 5.0 MP - SJ3150A12 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 5.0 MP
SJ3150A12
USB Camera - 5.0 MP SJ3150A12
SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 56.2 mm (L) x 17 mm (W) x 13.05 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V

SJ3150A12-S1-AG0

  • Auto Focus
  • Digital Mic*1
  • F No. 2.2
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant

Specifications:

  • DSP - SPCAXXXX
  • Image Sensor - JX-K05
  • Active Pixels - 2592x1944
  • Frame Rate - 30FPS
  • Pixel Size - 2.2um x 2.2um
  • Operating Temperat - 0℃ to +70℃
  • Field of View - 76.2° Diagonal
  • OS Support - WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension - 56.2 mm (L) x 17 mm (W) x 13.05 mm (H)
  • Compression Format - YUV/MJPG
  • Focus Type - Auto focus
  • Shutter Type - Electronic Rolling Shutter
  • Power Consumption - 5V
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SJ3150A12
Product Name USB Camera - 5.0 MP
Camera Function Still; Video
Imaging Technology JX-K05
Format / Output USB
Shutter Control Electronic Shutter
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 1464643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details