Synertron Technology, Inc. Single Board Computer PALM - NEX - 001

Description
Compact Machine Learning & Edge Gateway Box PC with NXP® i.MX8M Plus solution NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485 Features: NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485
Description
Compact Machine Learning & Edge Gateway Box PC with NXP® i.MX8M Plus solution NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485 Features: NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485
Datasheet
Datasheet Summary
Powered by GS/AI

The PALM-NEX-001 is a compact machine learning and edge gateway box PC featuring the NXP i.MX8M Plus solution. It is powered by a quad-core ARM Cortex-A53 processor with a maximum clock speed of 1.8 GHz and is equipped with 8GB of LPDDR4 memory. The device includes 32GB of eMMC 5.1 storage, which can be expanded up to 256GB via a micro SD card slot. Connectivity options include two Gigabit Ethernet ports, two USB 3.0/2.0 ports, one HDMI output, one RS232 serial port, and one RS485 port. The dimensions of the unit are 71.4 mm x 71.4 mm x 29.5 mm, and it weighs 258 grams. It operates within a temperature range of -20°C to +60°C under full CPU usage and can withstand storage temperatures from -20°C to +70°C, with a relative humidity tolerance of up to 95% at 40°C, non-condensing.

Datasheet Summary
Powered by GS/AI

The PALM-NEX-001 is a compact machine learning and edge gateway box PC featuring the NXP i.MX8M Plus solution. It is powered by a quad-core ARM Cortex-A53 processor with a maximum clock speed of 1.8 GHz and is equipped with 8GB of LPDDR4 memory. The device includes 32GB of eMMC 5.1 storage, which can be expanded up to 256GB via a micro SD card slot. Connectivity options include two Gigabit Ethernet ports, two USB 3.0/2.0 ports, one HDMI output, one RS232 serial port, and one RS485 port. The dimensions of the unit are 71.4 mm x 71.4 mm x 29.5 mm, and it weighs 258 grams. It operates within a temperature range of -20°C to +60°C under full CPU usage and can withstand storage temperatures from -20°C to +70°C, with a relative humidity tolerance of up to 95% at 40°C, non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - PALM - NEX - 001 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
PALM - NEX - 001
Single Board Computer PALM - NEX - 001
Compact Machine Learning & Edge Gateway Box PC with NXP® i.MX8M Plus solution NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485 Features: NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB eMMC 5.1 (NEX-8MP), expandable to 256GB HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0 1 x Micro SD, 1 x RS232, 1 x RS485

Compact Machine Learning & Edge Gateway Box PC with NXP® i.MX8M Plus solution

  • NXP i.MX8M Plus (Quad core) ARM Cortex-A53
    processor up to 1.8 GHz (NEX-8MP)
  • LPDDR4, 8GB (NEX-8MP)
  • 32GB eMMC 5.1 (NEX-8MP),
    expandable to 256GB
  • HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0
  • 1 x Micro SD, 1 x RS232, 1 x RS485

Features:

  • NXP i.MX8M Plus (Quad core) ARM Cortex-A53
    processor up to 1.8 GHz (NEX-8MP)
  • LPDDR4, 8GB (NEX-8MP)
  • 32GB eMMC 5.1 (NEX-8MP),
    expandable to 256GB
  • HDMI ; 2 x GbE ; 2 x USB 3.0 / 2.0
  • 1 x Micro SD, 1 x RS232, 1 x RS485
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number PALM - NEX - 001
Product Name Single Board Computer
Operating Humidity 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - TERA - AI - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
Specs
Processor / CPU Freescale PowerQUICC I
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
Main Memory 128 MB
View Details