Synertron Technology, Inc. DIN-Rail System sky-2-2i640dw

Description
Compact Fanless Embedded Computer with Elkhart Lake ATOM® x6413E / J6412 Processor SKY 2 2I640DW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. SKY 2 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports,3 x USB 2.0 ports,2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI (OEM Option to DP) 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0, 2 x COM 2 x M.2, 4DI / 4DO (option), 1 x Nano SIM
Datasheet
Description
Compact Fanless Embedded Computer with Elkhart Lake ATOM® x6413E / J6412 Processor SKY 2 2I640DW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. SKY 2 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports,3 x USB 2.0 ports,2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI (OEM Option to DP) 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0, 2 x COM 2 x M.2, 4DI / 4DO (option), 1 x Nano SIM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail System - sky-2-2i640dw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
DIN-Rail System
sky-2-2i640dw
DIN-Rail System sky-2-2i640dw
Compact Fanless Embedded Computer with Elkhart Lake ATOM® x6413E / J6412 Processor SKY 2 2I640DW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. SKY 2 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports,3 x USB 2.0 ports,2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI (OEM Option to DP) 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0, 2 x COM 2 x M.2, 4DI / 4DO (option), 1 x Nano SIM

Compact Fanless Embedded Computer with Elkhart Lake ATOM® x6413E / J6412 Processor

SKY 2 2I640DW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway.

SKY 2 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports,3 x USB 2.0 ports,2 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 slots, the SKY 2 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications.

The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.


Features:

  • Elkhart Lake ATOM® x6413E / J6412 CPU
  • 1 x DDR4 SODIMM socket, Max. 32GB
  • Multiple Independent display: 2 x HDMI (OEM Option to DP)
  • 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 3 x USB 2.0, 2 x COM
  • 2 x M.2, 4DI / 4DO (option), 1 x Nano SIM
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number sky-2-2i640dw
Product Name DIN-Rail System
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC - MIO-3360N-S1A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 1100 MHz
Cache Memory 2000 KB
View Details
2 suppliers
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details
Single Board Computer - 2i640hw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details