VersaLogic Corporation Cobra VL-EBX-12b

Description
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.
Datasheet
Description
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.

The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number VL-EBX-12b
Product Name Cobra
Processor / CPU Pentium M
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
CPU Speed 1600 MHz
Chipset Intel Chipset
Features CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-927T2-00A1U-ND - DigiKey
Specs
CPU Speed 1600 MHz
Features Watchdog Timer
Main Memory 0 to 4000000 MB
View Details
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398S-1-0 - WINSYSTEMS, INC.
Specs
Processor / CPU NXP Freescale® i.MX 6S Single Core
Computer Bus IO60
CPU Speed 800 MHz
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details