Synertron Technology, Inc. TWISTER Systems CI847AW

Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Ivy Bridge Celeron 1047 UE 1.4 Ghz; i3,i7 DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Datasheet
Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Ivy Bridge Celeron 1047 UE 1.4 Ghz; i3,i7 DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWISTER Systems - CI847AW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
TWISTER Systems
CI847AW
TWISTER Systems CI847AW
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Ivy Bridge Celeron 1047 UE 1.4 Ghz; i3,i7 DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
  • High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement.

Features:

  • Intel Ivy Bridge Celeron 1047 UE 1.4 Ghz; i3,i7
  • DDR3 1333 MT/s, Max up to 16 GB
  • Multi Independent display: VGA, DVI / HDMI
  • 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number CI847AW
Product Name TWISTER Systems
Processor / CPU Intel Ivy Bridge Celeron 1047UE 1.4 Ghz; i3/i7
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-770W-20A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 64000 MB
Ports USB
View Details
6U VME SBC - Model IC-PPC-VMEb - ELMA Electronic Inc.
Specs
Processor / CPU One or Two QorIQ T2081
Computer Bus VME Bus
CPU Speed 1000 to 1800 MHz
View Details