Synertron Technology, Inc. Single Board Computer 2I110D

Description
2.5" SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, HDMI, eDP, 4 x Intel Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 3 x USB 3.0, 6 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110D is the 2.5" SBC with 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor designed for edge computing. The newly integrated high-performance, low-power SoC, combined with the AI acceleration function, further improves the performance of AI artificial intelligence in edge computing, and can easily and accurately handle complex computing applications such as computer vision and high workloads. The 2I110D combines Intel's new graphics architecture and up to 32GB DDR4 memory to ensure improved graphics performance. The 2I110D also provides high-speed I/O ports including 4 x GbE LAN ports (3 x 2.5G and 1x GbE), 3 x USB 3.0, 6 x USB 2.0 , 2 x serial ports and M.2 B-key with Nano SIM, M.2 M -key supports NVMe. The compact form factor also makes the 2I110D a small, rugged and ideal platform for implementing artificial intelligence solutions for user intelligent transportation, factory automation and telemedicine applications Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: HDMI, eDP 4 x Intel GbE LAN, 3 x USB 3.0 (type A), 6 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus
Datasheet
Description
2.5" SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, HDMI, eDP, 4 x Intel Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 3 x USB 3.0, 6 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110D is the 2.5" SBC with 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor designed for edge computing. The newly integrated high-performance, low-power SoC, combined with the AI acceleration function, further improves the performance of AI artificial intelligence in edge computing, and can easily and accurately handle complex computing applications such as computer vision and high workloads. The 2I110D combines Intel's new graphics architecture and up to 32GB DDR4 memory to ensure improved graphics performance. The 2I110D also provides high-speed I/O ports including 4 x GbE LAN ports (3 x 2.5G and 1x GbE), 3 x USB 3.0, 6 x USB 2.0 , 2 x serial ports and M.2 B-key with Nano SIM, M.2 M -key supports NVMe. The compact form factor also makes the 2I110D a small, rugged and ideal platform for implementing artificial intelligence solutions for user intelligent transportation, factory automation and telemedicine applications Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: HDMI, eDP 4 x Intel GbE LAN, 3 x USB 3.0 (type A), 6 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 2I110D - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
2I110D
Single Board Computer 2I110D
2.5" SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, HDMI, eDP, 4 x Intel Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 3 x USB 3.0, 6 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110D is the 2.5" SBC with 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor designed for edge computing. The newly integrated high-performance, low-power SoC, combined with the AI acceleration function, further improves the performance of AI artificial intelligence in edge computing, and can easily and accurately handle complex computing applications such as computer vision and high workloads. The 2I110D combines Intel's new graphics architecture and up to 32GB DDR4 memory to ensure improved graphics performance. The 2I110D also provides high-speed I/O ports including 4 x GbE LAN ports (3 x 2.5G and 1x GbE), 3 x USB 3.0, 6 x USB 2.0 , 2 x serial ports and M.2 B-key with Nano SIM, M.2 M -key supports NVMe. The compact form factor also makes the 2I110D a small, rugged and ideal platform for implementing artificial intelligence solutions for user intelligent transportation, factory automation and telemedicine applications Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: HDMI, eDP 4 x Intel GbE LAN, 3 x USB 3.0 (type A), 6 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus

2.5" SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, HDMI, eDP, 4 x Intel Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 3 x USB 3.0, 6 x USB 2.0, 2 x COM, SMBus

LEX SYSTEM 2I110D is the 2.5" SBC with 11th Gen Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor designed for edge computing. The newly integrated high-performance, low-power SoC, combined with the AI acceleration function, further improves the performance of AI artificial intelligence in edge computing, and can easily and accurately handle complex computing applications such as computer vision and high workloads. The 2I110D combines Intel's new graphics architecture and up to 32GB DDR4 memory to ensure improved graphics performance. The 2I110D also provides high-speed I/O ports including 4 x GbE LAN ports (3 x 2.5G and 1x GbE), 3 x USB 3.0, 6 x USB 2.0 , 2 x serial ports and M.2 B-key with Nano SIM, M.2 M -key supports NVMe. The compact form factor also makes the 2I110D a small, rugged and ideal platform for implementing artificial intelligence solutions for user intelligent transportation, factory automation and telemedicine applications


Features:

  • 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU
  • 1 x DDR4 SODIMM (Max. 32GB)
  • Multiple Independent display: HDMI, eDP
  • 4 x Intel GbE LAN, 3 x USB 3.0 (type A), 6 x USB 2.0
  • 2 x COM, 4DI / 4DO, 1 x Nano SIM
  • 1 x M.2 B Key, 1 x M.2 M Key
  • TPM 2.0, SMBus
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 2I110D
Product Name Single Board Computer
Processor / CPU Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-705VG-00A4-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 32000 MB
Ports USB
View Details
APOLLO System - APOLLO-S + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
Virtex®-7 & QorIQTM 6U VPX Processing Unit - IC-FEP-VPX6b - ELMA Electronic Inc.
Specs
Processor / CPU QorIQ processor T1042
Computer Bus VPX
Main Memory 2000 MB
View Details