VersaLogic Corporation Gecko EPIC-2e

Description
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.
Description
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.
Datasheet
Datasheet Summary
Powered by GS/AI

The Gecko EPIC-2e from VersaLogic Corporation is a mid-sized single board computer (SBC) featuring the AMD GX 500 processor, which operates at an equivalent performance of 450 MHz while consuming only one watt of power. It supports up to 512 MB of DDR RAM and offers a range of I/O options, including four USB ports, four COM ports (two RS-232 and two RS-422/485), and a 10/100 Ethernet port with boot ROM support. The board is designed for fanless operation, enhancing reliability and reducing maintenance needs. The Gecko includes integrated high-performance video capabilities with support for analog and LVDS flat panel outputs, allowing for 18 and 24-bit video displays. It also features eight 12-bit analog input channels and a 16-line TTL digital I/O port, providing flexibility for various applications. Enhanced ESD protection is built into the board, safeguarding external I/O lines against static discharges. This model is suitable for both standard and extended temperature ranges, making it versatile for different operating environments. The Gecko is compatible with multiple operating systems, including Windows, QNX, VxWorks, and Linux, and supports PC/104-Plus expansion for additional I/O needs. Its design emphasizes long-term reliability and availability, making it a solid choice for OEM applications.

Datasheet Summary
Powered by GS/AI

The Gecko EPIC-2e from VersaLogic Corporation is a mid-sized single board computer (SBC) featuring the AMD GX 500 processor, which operates at an equivalent performance of 450 MHz while consuming only one watt of power. It supports up to 512 MB of DDR RAM and offers a range of I/O options, including four USB ports, four COM ports (two RS-232 and two RS-422/485), and a 10/100 Ethernet port with boot ROM support. The board is designed for fanless operation, enhancing reliability and reducing maintenance needs. The Gecko includes integrated high-performance video capabilities with support for analog and LVDS flat panel outputs, allowing for 18 and 24-bit video displays. It also features eight 12-bit analog input channels and a 16-line TTL digital I/O port, providing flexibility for various applications. Enhanced ESD protection is built into the board, safeguarding external I/O lines against static discharges. This model is suitable for both standard and extended temperature ranges, making it versatile for different operating environments. The Gecko is compatible with multiple operating systems, including Windows, QNX, VxWorks, and Linux, and supports PC/104-Plus expansion for additional I/O needs. Its design emphasizes long-term reliability and availability, making it a solid choice for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Gecko - EPIC-2e - VersaLogic Corporation
Tualatin, OR, USA
Gecko
EPIC-2e
Gecko EPIC-2e
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.

The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number EPIC-2e
Product Name Gecko
Processor / CPU AMD GX 500
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
CPU Speed 450 MHz
Chipset CS5535
Features CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816T2-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
3.5
Specs
Processor / CPU Intel® Atom™ N455/D525 1.8 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1246-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1460 MHz
View Details