Synertron Technology, Inc. Single Board Computer 3I640DW

Description
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, 2 x HDMI, eDP, 5 x Intel 2.5 Gb Ethernet, 8 x USB, 2 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO LEX System 3.5” (146 x 102 mm) SBC: 3I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640DW integrated 5 x 2.5 GbE LAN, 8 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 1 x Mini PCIe, 1 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-36V DC-IN features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: 2 x HDMI, eDP 5 x Intel 2.5 GbE LAN, 1 x USB 3.0, 7 x USB 2.0 2 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM 4DI / 4DO, TPM 2.0
Datasheet
Description
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, 2 x HDMI, eDP, 5 x Intel 2.5 Gb Ethernet, 8 x USB, 2 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO LEX System 3.5” (146 x 102 mm) SBC: 3I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640DW integrated 5 x 2.5 GbE LAN, 8 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 1 x Mini PCIe, 1 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-36V DC-IN features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: 2 x HDMI, eDP 5 x Intel 2.5 GbE LAN, 1 x USB 3.0, 7 x USB 2.0 2 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM 4DI / 4DO, TPM 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 3I640DW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
3I640DW
Single Board Computer 3I640DW
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, 2 x HDMI, eDP, 5 x Intel 2.5 Gb Ethernet, 8 x USB, 2 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO LEX System 3.5” (146 x 102 mm) SBC: 3I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640DW integrated 5 x 2.5 GbE LAN, 8 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 1 x Mini PCIe, 1 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-36V DC-IN features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: 2 x HDMI, eDP 5 x Intel 2.5 GbE LAN, 1 x USB 3.0, 7 x USB 2.0 2 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM 4DI / 4DO, TPM 2.0

3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, 2 x HDMI, eDP, 5 x Intel 2.5 Gb Ethernet, 8 x USB, 2 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO

LEX System 3.5” (146 x 102 mm) SBC: 3I640DW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640DW integrated 5 x 2.5 GbE LAN, 8 x USB, 2 x COM Port , 2 x HDMI (or DP) display interface and 1 x Mini PCIe, 1 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640DW with excellent processor performance, multiple Giga Ethernet ports and wide range 9-36V DC-IN features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications


Features:

  • Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
  • 1 x DDR4 SODIMM, Max. 32GB
  • Independent display: 2 x HDMI, eDP
  • 5 x Intel 2.5 GbE LAN, 1 x USB 3.0, 7 x USB 2.0
  • 2 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM
  • 4DI / 4DO, TPM 2.0
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 3I640DW
Product Name Single Board Computer
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

TWISTER Systems - CI847AW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Ivy Bridge Celeron 1047UE 1.4 Ghz; i3/i7
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details
3U VPX 3rd generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU 3rd Generation Intel® Core™
Computer Bus VPX
CPU Speed 2100 to 2500 MHz
View Details