ELMA Electronic Inc. 3U VPX 3rd generation Intel® Core™ Processor

Description
Features: 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot or 1.0 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series) Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/x06 VPX Switch I/O interfaces compatible with several OpenVPX profiles 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB interfaces Analog graphics via rear Rear plug compatible with the popular TR 80x/x9x family Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional front panel I/O: 1 x USB, 1 x RS232, 1 x Gigabit Ethernet Optional XMC module interface (with rear I/O): XMC module interface (x8 PCI Express® Gen 2) Optional security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks®
Description
Features: 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot or 1.0 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series) Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/x06 VPX Switch I/O interfaces compatible with several OpenVPX profiles 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB interfaces Analog graphics via rear Rear plug compatible with the popular TR 80x/x9x family Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional front panel I/O: 1 x USB, 1 x RS232, 1 x Gigabit Ethernet Optional XMC module interface (with rear I/O): XMC module interface (x8 PCI Express® Gen 2) Optional security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
3U VPX 3rd generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Fremont, CA, USA
3U VPX 3rd generation Intel® Core™ Processor
3U VPX 3rd generation Intel® Core™ Processor
Features: 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot or 1.0 inch slot Optional rear transition module available Ruggedized conduction-cooled VPX-REDI versions (RCx-Series) Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Rear plug compatible with the air-cooled versions (N-Series) Compatible with the FR 331/x06 VPX Switch I/O interfaces compatible with several OpenVPX profiles 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface supports: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port Support for Gen 1 and Gen 2 Compatible with OpenVPX module profiles Supports up to six non-transparent links 2 x SATA600 mass storage interfaces Up to 2 x serial interfaces and up to 3 x USB interfaces Analog graphics via rear Rear plug compatible with the popular TR 80x/x9x family Configurable control plane fabric interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional front panel I/O: 1 x USB, 1 x RS232, 1 x Gigabit Ethernet Optional XMC module interface (with rear I/O): XMC module interface (x8 PCI Express® Gen 2) Optional security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks®

Features:

  • 3U VPX (VITA 46.0) N-Series single board computer:
    • Air-cooled
    • 0°C to +55°C operating temperature
    • Use in commercial (non-rugged) applications
    • 3U VPX 0.8 inch slot or 1.0 inch slot
    • Optional rear transition module available
  • Ruggedized conduction-cooled VPX-REDI versions (RCx-Series)
    • Conduction-cooled to VITA 48.2, conformally coated
    • -40°C to +85°C operating temperature (at card edge)
    • Rear plug compatible with the air-cooled versions (N-Series)
  • Compatible with the FR 331/x06 VPX Switch
  • I/O interfaces compatible with several OpenVPX profiles
  • 3rd generation Intel® Core™ processor:
    • 4-core 2.1 GHz Intel Core i7-3612QE processor
    • 2-core 2.5 GHz Intel Core i7-3555LE processor
  • Up to 16 Gbytes DDR3-1600 DRAM with ECC
  • Configurable PCI Express® (PCIe) data plane fabric interface supports:
    • 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports or a 1 x8 PCIe port
    • Support for Gen 1 and Gen 2
    • Compatible with OpenVPX module profiles
    • Supports up to six non-transparent links
  • 2 x SATA600 mass storage interfaces
  • Up to 2 x serial interfaces and up to 3 x USB interfaces
  • Analog graphics via rear
  • Rear plug compatible with the popular TR 80x/x9x family
  • Configurable control plane fabric interface supports:
    • 2 x SerDes (1000Base-BX) ports or
      1 x SerDes plus 1 x Gigabit Ethernet ports or
      2 x Gigabit Ethernet ports
  • IPMI (Intelligent Platform Management Interface)
  • Watchdog and long duration timers
  • Optional high definition stereo audio
  • Optional front panel I/O:
    • 1 x USB, 1 x RS232, 1 x Gigabit Ethernet Optional
  • XMC module interface (with rear I/O):
    • XMC module interface (x8 PCI Express® Gen 2)
  • Optional security packages
  • Optional Built-In Test (BIT) supports:
    • Power-on BIT, Initiated BIT, Continuous BIT
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, QNX® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U VPX 3rd generation Intel® Core™ Processor
Processor / CPU 3rd Generation Intel® Core™
Computer Bus VPX
CPU Speed 2100 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APOLLO System - APOLLO-RS + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
6U cPCI 3rd Generation Quad Core -  - ELMA Electronic Inc.
Specs
Processor / CPU 3rd Generation Intel®Core™
Computer Bus CompactPCI
CPU Speed 1700 to 2500 MHz
View Details