Synertron Technology, Inc. Single Board Computer 3I640A/CW

Description
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM, 2 x M.2, 1 x Mini PCIe, 1 x Mini SIM, 8DI / 8DO LEX System 3.5” (146 x 102 mm) SBC: 3I640A/CW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640A/CW integrated 2x 2.5 GbE LAN, 6 x USB, 6 x COM Port , 1 x HDMI, 1 x DVI, 1 x LVDS display interface and 1 x Mini PCIe, 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640A/CW with excellent processor performance, multiple Serial ports and touch screen controller features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: HDMI, DVI, LVDS 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0 6 x COM, 1 x Mini PCIe, 2 x M.2, 1 x Mini SIM Touch Screen, 8DI / 8DO TPM 2.0
Datasheet
Description
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM, 2 x M.2, 1 x Mini PCIe, 1 x Mini SIM, 8DI / 8DO LEX System 3.5” (146 x 102 mm) SBC: 3I640A/CW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640A/CW integrated 2x 2.5 GbE LAN, 6 x USB, 6 x COM Port , 1 x HDMI, 1 x DVI, 1 x LVDS display interface and 1 x Mini PCIe, 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640A/CW with excellent processor performance, multiple Serial ports and touch screen controller features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: HDMI, DVI, LVDS 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0 6 x COM, 1 x Mini PCIe, 2 x M.2, 1 x Mini SIM Touch Screen, 8DI / 8DO TPM 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 3I640A/CW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
3I640A/CW
Single Board Computer 3I640A/CW
3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM, 2 x M.2, 1 x Mini PCIe, 1 x Mini SIM, 8DI / 8DO LEX System 3.5” (146 x 102 mm) SBC: 3I640A/CW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640A/CW integrated 2x 2.5 GbE LAN, 6 x USB, 6 x COM Port , 1 x HDMI, 1 x DVI, 1 x LVDS display interface and 1 x Mini PCIe, 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640A/CW with excellent processor performance, multiple Serial ports and touch screen controller features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU 1 x DDR4 SODIMM, Max. 32GB Independent display: HDMI, DVI, LVDS 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0 6 x COM, 1 x Mini PCIe, 2 x M.2, 1 x Mini SIM Touch Screen, 8DI / 8DO TPM 2.0

3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM, 2 x M.2, 1 x Mini PCIe, 1 x Mini SIM, 8DI / 8DO

LEX System 3.5” (146 x 102 mm) SBC: 3I640A/CW is with Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake ) Series processors. 3I640A/CW integrated 2x 2.5 GbE LAN, 6 x USB, 6 x COM Port , 1 x HDMI, 1 x DVI, 1 x LVDS display interface and 1 x Mini PCIe, 2 x M.2 expansion slot offers the ideal platform for graphics performance with integrated AIoT features, real-time performance, manageability, and security. 3I640A/CW with excellent processor performance, multiple Serial ports and touch screen controller features is the ideal solution for AI accelerators platform and advanced Edge AI, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications.


Features:

  • Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
  • 1 x DDR4 SODIMM, Max. 32GB
  • Independent display: HDMI, DVI, LVDS
  • 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0
  • 6 x COM, 1 x Mini PCIe, 2 x M.2, 1 x Mini SIM
  • Touch Screen, 8DI / 8DO
  • TPM 2.0
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 3I640A/CW
Product Name Single Board Computer
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details
Single Board Computer - 2i640hw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details