ELMA Electronic Inc. High Performance Communications Processor

Description
Features: Low cost PowerPC embedded core - 400MHz or 450MHZ Supports 2eSST via Tundra TSi148 VME bridge for 320MB/sec transfer rate SDRAM: 128 MB data size 64 bits with ECC checking Flash Eprom: Up to 64 MB of Boot Flash with 16 bits Fast access; Compact Flash disk with true IDE mode Four Asynchronous/Synchro nous Serial ports Customer specific communication functions can be implemented in the on-board FPGA Four Asynchronous Serial ports Independent security bus and watchdog Hardware management of the communication transceiver RS422 bus available on the front and on P2 connector Three 10/100 auto-sensing Ethernet Ports Available in standard and extended temperature One PMC site (pLinesE4 only) Miscellaneous: Temperature monitoring Time of day and calendar Eight led user on front panel Support for VxWorks and Linux
Description
Features: Low cost PowerPC embedded core - 400MHz or 450MHZ Supports 2eSST via Tundra TSi148 VME bridge for 320MB/sec transfer rate SDRAM: 128 MB data size 64 bits with ECC checking Flash Eprom: Up to 64 MB of Boot Flash with 16 bits Fast access; Compact Flash disk with true IDE mode Four Asynchronous/Synchro nous Serial ports Customer specific communication functions can be implemented in the on-board FPGA Four Asynchronous Serial ports Independent security bus and watchdog Hardware management of the communication transceiver RS422 bus available on the front and on P2 connector Three 10/100 auto-sensing Ethernet Ports Available in standard and extended temperature One PMC site (pLinesE4 only) Miscellaneous: Temperature monitoring Time of day and calendar Eight led user on front panel Support for VxWorks and Linux

Suppliers

Company
Product
Description
Supplier Links
High Performance Communications Processor -  - ELMA Electronic Inc.
Fremont, CA, USA
High Performance Communications Processor
High Performance Communications Processor
Features: Low cost PowerPC embedded core - 400MHz or 450MHZ Supports 2eSST via Tundra TSi148 VME bridge for 320MB/sec transfer rate SDRAM: 128 MB data size 64 bits with ECC checking Flash Eprom: Up to 64 MB of Boot Flash with 16 bits Fast access; Compact Flash disk with true IDE mode Four Asynchronous/Synchro nous Serial ports Customer specific communication functions can be implemented in the on-board FPGA Four Asynchronous Serial ports Independent security bus and watchdog Hardware management of the communication transceiver RS422 bus available on the front and on P2 connector Three 10/100 auto-sensing Ethernet Ports Available in standard and extended temperature One PMC site (pLinesE4 only) Miscellaneous: Temperature monitoring Time of day and calendar Eight led user on front panel Support for VxWorks and Linux

Features:

  • Low cost PowerPC embedded core - 400MHz or 450MHZ
  • Supports 2eSST via Tundra TSi148 VME bridge for 320MB/sec transfer rate
  • SDRAM: 128 MB data size 64 bits with ECC checking
  • Flash Eprom: Up to 64 MB of Boot Flash with 16 bits Fast access; Compact Flash disk with true IDE mode
  • Four Asynchronous/Synchronous Serial ports
    • Customer specific communication functions can be implemented in the on-board FPGA
  • Four Asynchronous Serial ports
  • Independent security bus and watchdog
  • Hardware management of the communication transceiver
  • RS422 bus available on the front and on P2 connector
  • Three 10/100 auto-sensing Ethernet Ports
  • Available in standard and extended temperature
  • One PMC site (pLinesE4 only)
  • Miscellaneous:
    • Temperature monitoring
    • Time of day and calendar
    • Eight led user on front panel
  • Support for VxWorks and Linux
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name High Performance Communications Processor
Processor / CPU PowerPC Embedded Core
Unlock Full Specs
to access all available technical data

Similar Products

6U TVME 5100–R Rugged Power PC based SBC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC750
Computer Bus PMC Bus
Main Memory 512 to 1000 MB
View Details
EPIC Industrial Intel® Dual Core Single Board Computer - EPX-C414-3825 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
View Details