Synertron Technology, Inc. Single Board Computer 2I110AW

Description
2.5" Embedded SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, 4 x HDMI, 3 x Intel 2.5Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 2 x USB 3.0, 4 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110AW is powered by 11th Gen Intel® Core™ i7i5/i3 Processors . (formerly Tigert Lake UP3 ) & measured at 2.5” ( 108 x 102 mm ) form factor in a compact footprint. 2I110AW supports quad displays up to 4K premium content with four HDMI port and high-speed interfaces to deliver reliable processing for business-critical data operations with via 4x USB 2.0, 2x USB 3.1, 2x COM, and 2x M.2 sockets (NVMe supported). Additionally, it features 4x GbE ports, 1x DDR4-3200 slots, TPM (2.0)-OEM optional data encryption technology, and a wide-range 9~36V DC power input suitable for different industrial applications such as implementing users’ AI solutions of smart transportation, Video Analysis and Surveillance applications. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0 (type A), 4 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus
Datasheet
Description
2.5" Embedded SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, 4 x HDMI, 3 x Intel 2.5Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 2 x USB 3.0, 4 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110AW is powered by 11th Gen Intel® Core™ i7i5/i3 Processors . (formerly Tigert Lake UP3 ) & measured at 2.5” ( 108 x 102 mm ) form factor in a compact footprint. 2I110AW supports quad displays up to 4K premium content with four HDMI port and high-speed interfaces to deliver reliable processing for business-critical data operations with via 4x USB 2.0, 2x USB 3.1, 2x COM, and 2x M.2 sockets (NVMe supported). Additionally, it features 4x GbE ports, 1x DDR4-3200 slots, TPM (2.0)-OEM optional data encryption technology, and a wide-range 9~36V DC power input suitable for different industrial applications such as implementing users’ AI solutions of smart transportation, Video Analysis and Surveillance applications. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0 (type A), 4 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 2I110AW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
2I110AW
Single Board Computer 2I110AW
2.5" Embedded SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, 4 x HDMI, 3 x Intel 2.5Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 2 x USB 3.0, 4 x USB 2.0, 2 x COM, SMBus LEX SYSTEM 2I110AW is powered by 11th Gen Intel® Core™ i7i5/i3 Processors . (formerly Tigert Lake UP3 ) & measured at 2.5” ( 108 x 102 mm ) form factor in a compact footprint. 2I110AW supports quad displays up to 4K premium content with four HDMI port and high-speed interfaces to deliver reliable processing for business-critical data operations with via 4x USB 2.0, 2x USB 3.1, 2x COM, and 2x M.2 sockets (NVMe supported). Additionally, it features 4x GbE ports, 1x DDR4-3200 slots, TPM (2.0)-OEM optional data encryption technology, and a wide-range 9~36V DC power input suitable for different industrial applications such as implementing users’ AI solutions of smart transportation, Video Analysis and Surveillance applications. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 1 x DDR4 SODIMM (Max. 32GB) Multiple Independent display: 4 x HDMI 3 x Intel 2.5 GbE LAN, 2 x USB 3.0 (type A), 4 x USB 2.0 2 x COM, 4DI / 4DO, 1 x Nano SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0, SMBus

2.5" Embedded SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, 4 x HDMI, 3 x Intel 2.5Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI / 4DO, 2 x USB 3.0, 4 x USB 2.0, 2 x COM, SMBus

LEX SYSTEM 2I110AW is powered by 11th Gen Intel® Core™ i7i5/i3 Processors . (formerly Tigert Lake UP3 ) & measured at 2.5” ( 108 x 102 mm ) form factor in a compact footprint. 2I110AW supports quad displays up to 4K premium content with four HDMI port and high-speed interfaces to deliver reliable processing for business-critical data operations with via 4x USB 2.0, 2x USB 3.1, 2x COM, and 2x M.2 sockets (NVMe supported). Additionally, it features 4x GbE ports, 1x DDR4-3200 slots, TPM (2.0)-OEM optional data encryption technology, and a wide-range 9~36V DC power input suitable for different industrial applications such as implementing users’ AI solutions of smart transportation, Video Analysis and Surveillance applications.


Features:

  • 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU
  • 1 x DDR4 SODIMM (Max. 32GB)
  • Multiple Independent display: 4 x HDMI
  • 3 x Intel 2.5 GbE LAN, 2 x USB 3.0 (type A), 4 x USB 2.0
  • 2 x COM, 4DI / 4DO, 1 x Nano SIM
  • 1 x M.2 B Key, 1 x M.2 M Key
  • TPM 2.0, SMBus
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 2I110AW
Product Name Single Board Computer
Processor / CPU Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

TWISTER Systems - CI770A - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Mobile Ivy Bridge processor
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details
Dual Intel® Core™ i7 and Kintex 7 FPGA -  - ELMA Electronic Inc.
Specs
Processor / CPU FPGA; Intel® Core™ i7 2655LE
Computer Bus VPX
CPU Speed 2200 MHz
View Details