The Model 5503 XHD Scrap Chopper is designed for high-volume processing of linear scrap materials with a heavy steel plate construction, air-actuated feedworks for operator protection, and a magnetic starter to prevent unexpected restarts after power loss. It features a 10 to 25 HP chopper motor, a 2 to 3 HP infeed motor, an infeed opening of 6 5/8 inches wide by 1 5/8 inches high, an infeed speed range of 0 to 200 FPM, and a weight of 3,375 lbs. The unit includes one stationary knife and one rotating knife (with options for up to four rotating knives), variable cut lengths, and supports multiple voltage configurations. Optional upgrades include hydraulic crushworks, inverter duty motors, and a ½ yard self-dumping hopper.
The Model 5503 XHD Scrap Chopper was designed to meet the needs of operations that generate high volumes of linear scrap materials for years without serious maintenance.
It features a fast and efficient feed rate, an air-actuated feedworks for operator safety, and a heavy steel plate construction. The powerful feedworks is capable of despooling and chopping large heavy reels of scrap materials. The Model 5503 XHD also features a magnetic starter to protect workers from an unexpected restart after loss of power. Additional safety options are available. The Model 5503 XHD is designed to fit on a SWEED stand that will accommodate a SWEED EZ Dump Hopper. Custom stands and additional safety upgrades are also available.
| Sweed Machinery, Inc. | |
|---|---|
| Product Category | Refining and Recovery Equipment |
| Product Number | Model 5503 XHD |
| Product Name | Scrap Choppers |