The Model 510 XHD is a high-volume scrap chopper designed to process tough scrap metals such as steel banding, band saw blades, and various mild steel, aluminum, brass, and copper bars. It features a 1.5 HP electric motor, an infeed opening of 2.25 inches wide by 0.75 inches high, and an infeed speed of 90 feet per minute. The unit includes one stationary knife and one rotating knife, with up to four rotating knives available as an option, and produces a standard cut length of 3.5 inches. The chopper measures 23 inches long by 29 inches wide by 29 inches high and weighs 775 pounds. It is constructed for use with SWEED stands compatible with EZ Dump Hoppers or Gaylord containers, and supports customizable options including high-performance knives, exhaust chutes, and independent feedworks motors.
The Model 510 XHD has been the scrap chopper of choice for high-volume conversion of scrap metals for decades.
This scrap chopper unit provides a robust cutting capacity that allows it to process tough scrap materials quickly and reliably, shift after shift. The Model 510 XHD scrap chopper can be customized for inline automated production applications and also has a variety of customizable options to meet specific scrap processing needs. The Model 510 XHD is designed to fit on a SWEED stand that will accommodate a SWEED EZ Dump Hopper or Gaylord container. Custom stands and additional safety upgrades are also available.
| Sweed Machinery, Inc. | |
|---|---|
| Product Category | Refining and Recovery Equipment |
| Product Number | Model 510 XHD |
| Product Name | Scrap Choppers |