The Model 450 SL is an in-line scrap chopper designed for integrated use in slitter edge trimming lines, typically deployed as two units on a common stand to handle trim from both sides simultaneously. It features a 1 HP electric motor, an infeed opening of 3.5 inches wide by 1 inch high, and an infeed speed range of 0 to 200 FPM. The unit has one stationary knife and one rotating knife (with options for up to four rotating knives), and knives feature four usable edges for extended life. Its overall dimensions are 39.75 inches long by 25 inches wide by 19 inches high, and it weighs 350 pounds each. The chopper is CE compliant, made and supported in the USA, and includes a one-year limited warranty.
This chopper is a customized version of the standard Model 450, designed specifically to operate within a slitter edge trimming production line. This unit typically features two Model 450 SL Scrap Choppers that sit on a common stand and independently accommodate both sides of trim simultaneously, as it is being produced. Slitter line scrap choppers eliminate the need for a scrap winder and increase production and employee safety. Custom stands and additional safety upgrades are also available.
| Sweed Machinery, Inc. | |
|---|---|
| Product Category | Refining and Recovery Equipment |
| Product Number | Model 450 SL |
| Product Name | Scrap Choppers |