The Model 513 is a scrap chopper designed for processing high volumes of tough scrap materials such as steel banding, band saw blades, and various metals. It features a thick steel plate housing, a 7 3/4" W x 1 1/4" H infeed opening, and a 2 HP electric motor with optional single- or three-phase voltages. The unit has an infeed speed of 90 FPM and produces a 3 1/4" cut length, with one standard rotating knife and one stationary knife; up to four rotating knives are optional. Dimensions are 48" L x 29" W x 23" H, and it weighs 1,000 lbs. The chopper includes an infeed restrictor plate, a feedworks release lever, and knives with four usable edges for extended life. It is made in the USA and comes with a one-year limited warranty.
The Model 513 is a reliable performer for larger volumes of tough scrap materials. The thick, durable steel plate housing prepares this unit for an abusive scrap chopping environment.
The wide infeed makes this unit operationally friendly; allowing for easy feeding of material. The Model 513 scrap chopper can be customized for inline automated production applications, and also has a variety of customizable options to meet specific scrap processing needs. The Model 513 is designed to fit on a SWEED stand that will accommodate a SWEED EZ Dump Hopper. Custom stands and additional safety upgrades are also available.
| Sweed Machinery, Inc. | |
|---|---|
| Product Category | Refining and Recovery Equipment |
| Product Number | Model 513 |
| Product Name | Scrap Choppers |