Supermicro Computer, Inc. SuperChassis SC829TQ-R920UB

Description
Key Features 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. 1x Slim DVD-ROM drive, 1x Front USB + COM tray (option) 5. 4x Full-height + 2x Low-profile AOC Expansion slots 6. 4x 80mm high-performance fans (optional extra 3x 80mm fans support cooling redundancy for E-ATX UIO motherboards) 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. 1x Slim DVD-ROM drive, 1x Front USB + COM tray (option) 5. 4x Full-height + 2x Low-profile AOC Expansion slots 6. 4x 80mm high-performance fans (optional extra 3x 80mm fans support cooling redundancy for E-ATX UIO motherboards) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC829TQ-R920UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC829TQ-R920UB
SuperChassis SC829TQ-R920UB
Key Features 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. 1x Slim DVD-ROM drive, 1x Front USB + COM tray (option) 5. 4x Full-height + 2x Low-profile AOC Expansion slots 6. 4x 80mm high-performance fans (optional extra 3x 80mm fans support cooling redundancy for E-ATX UIO motherboards) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 920W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply

2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 2x Fixed 3.5" Drive Bays

4. 1x Slim DVD-ROM drive,
1x Front USB + COM tray (option)

5. 4x Full-height + 2x Low-profile AOC
Expansion slots

6. 4x 80mm high-performance fans
(optional extra 3x 80mm fans
support cooling redundancy for
E-ATX UIO motherboards)

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC829TQ-R920UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. - HPC-7485-20RX - Advantech
Specs
Mounting Style Rack-mount
Form Factor ATX
Certifications CE / FCC Certified
View Details
SuperChassis - SC933E2-R760 / SC933E2-R760B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details