Key Features
1. 760W Triple-Redundant Power Supply
2. 15x Hot-swappable SAS
Drive Bays
3. Hard Drive Backplane with 2x 28-Port
3Gb/s SAS Expander Chips &
Enclosure Management
4. 6x Full-height, Full-length expansion slot
5. 100% Cooling Redundancy
6. Power Switch & 5 LED Indicators
7. Can be configured as either HEAD
Or JBOD unit
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC933E2-R760 / SC933E2-R760B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |