Supermicro Computer, Inc. SuperChassis SC113TQ-R500UB

Description
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height, Full-length slot, 1x Full-height Universal I/O slot, 1x Low-profile slot 4. 3x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards
Description
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height, Full-length slot, 1x Full-height Universal I/O slot, 1x Low-profile slot 4. 3x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113TQ-R500UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113TQ-R500UB
SuperChassis SC113TQ-R500UB
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height, Full-length slot, 1x Full-height Universal I/O slot, 1x Low-profile slot 4. 3x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards

Key Features

1. 500W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply

2. 8x Hot-swap 2.5" SAS/SATA HDD tray

3. Expansion slots:
1x Full-height, Full-length slot,
1x Full-height Universal I/O slot,
1x Low-profile slot

4. 3x 40x56mm counter-rotating fans

5. Supports motherboard sizes
12" x 13" E-ATX & 13.68" x 13"

6. Optimized for UIO motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113TQ-R500UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-35D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 350 watts
View Details
SuperChassis - SC812i-420C / SC812i-420CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details