IPC-7120-35D is a desktop/wallmount chassis designed for ATX motherboards, featuring front I/O interfaces, one 5.25" optical drive bay, two 3.5" hard drive bays, and support for four to seven half-size add-on cards. It includes LED indicators for power and HDD activity, a shockproof drive bay, and a low-noise PWM-controlled cooling system with one 12 cm (82 CFM) and one 4 cm (11 CFM) fan, along with an air filter. The chassis measures 380 x 164 x 316.5 mm (15" x 6.5" x 12.5") and weighs 7.01 kg (15.45 lb). It operates at temperatures from 0 to 40 °C and withstands vibration up to 1 Grms and shock up to 10 G. The part is paired with a 350W ATX power supply, model PS8-350FATX-GB, rated at 80 Plus Gold efficiency with an input range of 90 to 264 V AC.
Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard
| Advantech | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | IPC-7120-35D |
| Product Name | Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard |
| Product Type | Chassis |
| Form Factor | ATX |
| Power Rating | 350 watts |
| Number of Fans | 1 |