Supermicro Computer, Inc. SuperChassis SC812i-420C / SC812i-420CB

Description
Key Features 1. 420W Power Supply 2. 3x 3.5" Internal Drive Bays 3. 1x Slim CDROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 2x Front USB Ports (2.0 ready), 1x RJ45 COM Port 7. Power Switch, Reset Switch & 5 LED Indicators
Description
Key Features 1. 420W Power Supply 2. 3x 3.5" Internal Drive Bays 3. 1x Slim CDROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 2x Front USB Ports (2.0 ready), 1x RJ45 COM Port 7. Power Switch, Reset Switch & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 420W Power Supply 2. 3x 3.5" Internal Drive Bays 3. 1x Slim CDROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 2x Front USB Ports (2.0 ready), 1x RJ45 COM Port 7. Power Switch, Reset Switch & 5 LED Indicators

Key Features

1. 420W Power Supply

2. 3x 3.5" Internal Drive Bays

3. 1x Slim CDROM Drive (Optional)

4. 2x 10cm PWM Blower Fans

5. 1x Full-size, Full-length I/O Expansion
Slot

6. 2x Front USB Ports (2.0 ready),
1x RJ45 COM Port

7. Power Switch, Reset Switch
& 5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC812i-420C / SC812i-420CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-645 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details