Supermicro Computer, Inc. SuperWorkstation 7036A-T

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E 2.0 (in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 665W High-Efficiency, Low-noise Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E 2.0 (in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 665W High-Efficiency, Low-noise Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7036A-T - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7036A-T
SuperWorkstation 7036A-T
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E 2.0 (in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 4 x Hot-swappable SATA Hard Drive Bays 6. 665W High-Efficiency, Low-noise Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 96GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
24GB Unbuffered DIMM

3. 1 (x16) PCI-E 2.0,
1 (x4) PCI-E 2.0 (in x16 slot),
1 (x4) PCI-E,
2x PCI 33MHz slots

4. Dual Intel® 82574L Gigabit
Ethernet Controller

5. 4 x Hot-swappable SATA Hard
Drive Bays

6. 665W High-Efficiency, Low-noise
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7036A-T
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
SuperServer - 2026GT-TRF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details