Key Features
Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s
2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM
3. 1 (x16) PCI-E ( Low Profile)
4. Integrated IPMI 2.0 with KVM and
Dedicated LAN
5. Dual Intel® 82574L Gigabit
Ethernet Controller
6. 3x Hot-swap SATA Drive Bays
7. 1400W Gold-level High-efficiency
Power Supply
8. Mellanox ConnectX DDR Infiniband
20Gbps Controller w/ QSFP connector
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6026TT-HIBXF |
| Product Name | SuperServer |
| Server Type | Network Server |