Thinklogical Secure Console Servers Sentinel

Description
Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards For distributed “mission critical” networks and IT infrastructures, Thinklogical’s Sentinel series of secure console servers provide users with secure access and control of network devices and servers. Advanced failover architecture integrates additional functionality into the Sentinel series of console servers. Redundant, hot-swappable power supplies allow for uninterruptible power, enabling users to remove a failed power supply while the unit is running. In addition, hot-swappable access modules, NICs and field replaceable CPU boards makes the Sentinel fail-safe, ensuring high availability, while increasing the time and effectiveness of systems administration and IT staff. Available in 8-, 16-, 24-, 32- port models that fit in 1U rack space, the Sentinel provides the layer of security, management, and control over widespread infrastructures that users require. Features: Full Distribution (non-embedded) Linux Unique host keys generated upon setup Hot swappable device, network, and console interfaces Dual network interface connections Dual console connections Field replaceable mother board Dual hot-swappable universal power supplies GUI for quick “out of the box” setup and deployment DCE/DTE programmable (requiring half the number of adapters) Simple integration with Thinklogical PDU OpenSSH, OpenLDAP, NIS, TACACS+ AC or DC power available Internal modem option 512 MB writable Flash SSH directly to port/IP (no-charge option) Field updates via RPM Multiple concurrent SSH sessions Manage up to 32 servers or devices 256K True FIFO audit trail per device port Port access via 10/100 Base-T network connection or local terminal Access administration functions securely from a local terminal or over the network 1.75"(1RU) high, fits in standard 19" rack
Description
Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards For distributed “mission critical” networks and IT infrastructures, Thinklogical’s Sentinel series of secure console servers provide users with secure access and control of network devices and servers. Advanced failover architecture integrates additional functionality into the Sentinel series of console servers. Redundant, hot-swappable power supplies allow for uninterruptible power, enabling users to remove a failed power supply while the unit is running. In addition, hot-swappable access modules, NICs and field replaceable CPU boards makes the Sentinel fail-safe, ensuring high availability, while increasing the time and effectiveness of systems administration and IT staff. Available in 8-, 16-, 24-, 32- port models that fit in 1U rack space, the Sentinel provides the layer of security, management, and control over widespread infrastructures that users require. Features: Full Distribution (non-embedded) Linux Unique host keys generated upon setup Hot swappable device, network, and console interfaces Dual network interface connections Dual console connections Field replaceable mother board Dual hot-swappable universal power supplies GUI for quick “out of the box” setup and deployment DCE/DTE programmable (requiring half the number of adapters) Simple integration with Thinklogical PDU OpenSSH, OpenLDAP, NIS, TACACS+ AC or DC power available Internal modem option 512 MB writable Flash SSH directly to port/IP (no-charge option) Field updates via RPM Multiple concurrent SSH sessions Manage up to 32 servers or devices 256K True FIFO audit trail per device port Port access via 10/100 Base-T network connection or local terminal Access administration functions securely from a local terminal or over the network 1.75"(1RU) high, fits in standard 19" rack

Suppliers

Company
Product
Description
Supplier Links
Secure Console Servers - Sentinel - Thinklogical
Milford, CT, USA
Secure Console Servers
Sentinel
Secure Console Servers Sentinel
Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards For distributed “mission critical” networks and IT infrastructures, Thinklogical’s Sentinel series of secure console servers provide users with secure access and control of network devices and servers. Advanced failover architecture integrates additional functionality into the Sentinel series of console servers. Redundant, hot-swappable power supplies allow for uninterruptible power, enabling users to remove a failed power supply while the unit is running. In addition, hot-swappable access modules, NICs and field replaceable CPU boards makes the Sentinel fail-safe, ensuring high availability, while increasing the time and effectiveness of systems administration and IT staff. Available in 8-, 16-, 24-, 32- port models that fit in 1U rack space, the Sentinel provides the layer of security, management, and control over widespread infrastructures that users require. Features: Full Distribution (non-embedded) Linux Unique host keys generated upon setup Hot swappable device, network, and console interfaces Dual network interface connections Dual console connections Field replaceable mother board Dual hot-swappable universal power supplies GUI for quick “out of the box” setup and deployment DCE/DTE programmable (requiring half the number of adapters) Simple integration with Thinklogical PDU OpenSSH, OpenLDAP, NIS, TACACS+ AC or DC power available Internal modem option 512 MB writable Flash SSH directly to port/IP (no-charge option) Field updates via RPM Multiple concurrent SSH sessions Manage up to 32 servers or devices 256K True FIFO audit trail per device port Port access via 10/100 Base-T network connection or local terminal Access administration functions securely from a local terminal or over the network 1.75"(1RU) high, fits in standard 19" rack

Sentinel offers high availability – 24 /7/ 365 – with advanced failover architecture

Hot-swappable power supplies, serial device modules, NICs and field replaceable CPU boards

For distributed “mission critical” networks and IT infrastructures, Thinklogical’s Sentinel series of secure console servers provide users with secure access and control of network devices and servers. Advanced failover architecture integrates additional functionality into the Sentinel series of console servers. Redundant, hot-swappable power supplies allow for uninterruptible power, enabling users to remove a failed power supply while the unit is running. In addition, hot-swappable access modules, NICs and field replaceable CPU boards makes the Sentinel fail-safe, ensuring high availability, while increasing the time and effectiveness of systems administration and IT staff.

Available in 8-, 16-, 24-, 32- port models that fit in 1U rack space, the Sentinel provides the layer of security, management, and control over widespread infrastructures that users require.

Features:

  • Full Distribution (non-embedded) Linux
  • Unique host keys generated upon setup
  • Hot swappable device, network, and console interfaces
  • Dual network interface connections
  • Dual console connections
  • Field replaceable mother board
  • Dual hot-swappable universal power supplies
  • GUI for quick “out of the box” setup and deployment
  • DCE/DTE programmable (requiring half the number of adapters)
  • Simple integration with Thinklogical PDU
  • OpenSSH, OpenLDAP, NIS, TACACS+
  • AC or DC power available
  • Internal modem option
  • 512 MB writable Flash
  • SSH directly to port/IP (no-charge option)
  • Field updates via RPM
  • Multiple concurrent SSH sessions
  • Manage up to 32 servers or devices
  • 256K True FIFO audit trail per device port
  • Port access via 10/100 Base-T network connection or local terminal
  • Access administration functions securely from a local terminal or over the network
  • 1.75"(1RU) high, fits in standard 19" rack
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Network Servers
Product Number Sentinel
Product Name Secure Console Servers
Server Type Network Server
Form Factor Rack Mounted
Operating System Linux
Operating Temperature 0 to 50 C (32 to 122 F)
Other Features Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
xStack Storage 4x1GbE iSCSI SAN Array, 16-Bay Rackmount - DSN-4100 - D-Link Systems, Inc.
Specs
Server Type Applications / File Server
Form Factor Rack Mounted
Operating Temperature 5 to 40 C (41 to 104 F)
View Details