Supermicro Computer, Inc. SuperServer 6026T-URF4+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left: (Full-height / Full-length) 1 (x8) PCI-E 2.0, 2 (x4) PCI-E 2.0 and UIO slot Right: 2 (x4) PCI-E 2.0 slots 4. 2x Intel® 82576 Dual-port Gigabit Ethernet Controllers (4 ports) 5. 8 x 3.5" Hot-swap Drives Trays 6. 920W High-efficiency Platinum Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left: (Full-height / Full-length) 1 (x8) PCI-E 2.0, 2 (x4) PCI-E 2.0 and UIO slot Right: 2 (x4) PCI-E 2.0 slots 4. 2x Intel® 82576 Dual-port Gigabit Ethernet Controllers (4 ports) 5. 8 x 3.5" Hot-swap Drives Trays 6. 920W High-efficiency Platinum Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026T-URF4+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026T-URF4+
SuperServer 6026T-URF4+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left: (Full-height / Full-length) 1 (x8) PCI-E 2.0, 2 (x4) PCI-E 2.0 and UIO slot Right: 2 (x4) PCI-E 2.0 slots 4. 2x Intel® 82576 Dual-port Gigabit Ethernet Controllers (4 ports) 5. 8 x 3.5" Hot-swap Drives Trays 6. 920W High-efficiency Platinum Level Redundant Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. Left: (Full-height / Full-length)
1 (x8) PCI-E 2.0, 2 (x4) PCI-E 2.0
and UIO slot
Right:
2 (x4) PCI-E 2.0 slots

4. 2x Intel® 82576 Dual-port Gigabit
Ethernet Controllers (4 ports)

5. 8 x 3.5" Hot-swap Drives Trays

6. 920W High-efficiency Platinum Level
Redundant Power Supply

7. Integrated IPMI 2.0 with
Dedicated LAN

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026T-URF4+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6014P-8R / 6014P-8RB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details