Supermicro Computer, Inc. SuperServer 6014P-8R / 6014P-8RB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 560W Hot-swap Redundant Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 560W Hot-swap Redundant Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 2 x Intel® 82546GB Gigabit Ethernet Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 560W Hot-swap Redundant Power Supply with I2C for Remote Management

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM

3. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 133MHz Full-height / length
PCI-X Slot

4. 2 x Intel® 82546GB Gigabit
Ethernet Ports

5. Zero Channel RAID Support

6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. 560W Hot-swap Redundant Power
Supply with I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014P-8R / 6014P-8RB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for AI training and scientific computing. - SKY-640-2R20A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
SuperServer - 6026TT-BIBQF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details