Key Features
Two systems (nodes) in a 1U form factor. Each node supports the following:
1. Quad & Dual Core Intel® 64-bit Xeon®
Support 1066 / 1333 / 1600 MHz FSB
2. Up to 64GB DDR2 800/667/533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. 1 (x16) PCI-Express Generation II
5. Intel® (ESB2/Gilgal) 82563EB
Dual-port Gigabit Ethernet Controller
6. 2x Hot-swap SATA Drive Bays
7. 980W High-efficiency
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015TW-TB / 6015TW-TV |
| Product Name | SuperServer |
| Server Type | Network Server |