Supermicro Computer, Inc. SuperServer 1017C-TF

Description
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset (Cougar Point Essen.) 3. 4x 2.5" Hot-swap SATA2 HDDs (RAID) 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 330W Gold Level Power Supply 10. Disk-on-module (DOM) power connector
Datasheet
Description
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset (Cougar Point Essen.) 3. 4x 2.5" Hot-swap SATA2 HDDs (RAID) 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 330W Gold Level Power Supply 10. Disk-on-module (DOM) power connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1017C-TF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1017C-TF
SuperServer 1017C-TF
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset (Cougar Point Essen.) 3. 4x 2.5" Hot-swap SATA2 HDDs (RAID) 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 330W Gold Level Power Supply 10. Disk-on-module (DOM) power connector

Key Features

1. Intel® Xeon® processor E3-1200
family; socket H2 (LGA 1155)

2. Intel® C202 PCH Chipset
(Cougar Point Essen.)

3. 4x 2.5" Hot-swap SATA2 HDDs (RAID)

4. 1x PCI-E 2.0 x8 slot

5. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs; 2 channels

6. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

7. IPMI 2.0 on Dedicated LAN

8. 6x SATA 2.0 with RAID 0, 1, 5, 10

9. 330W Gold Level Power Supply

10. Disk-on-module (DOM) power
connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1017C-TF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
SuperServer - 7046GT-TRF-TC4 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details