Supermicro Computer, Inc. SuperServer 5017C-TF

Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C204 PCH Chipset 3. 2x 3.5" Hot-swap SATA2/3 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 4x SATA 2.0 with RAID 0, 1, 5, 10 2x SATA 3.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive 11. Disk-on-module (DOM) power connector
Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C204 PCH Chipset 3. 2x 3.5" Hot-swap SATA2/3 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 4x SATA 2.0 with RAID 0, 1, 5, 10 2x SATA 3.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive 11. Disk-on-module (DOM) power connector

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5017C-TF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5017C-TF
SuperServer 5017C-TF
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C204 PCH Chipset 3. 2x 3.5" Hot-swap SATA2/3 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 4x SATA 2.0 with RAID 0, 1, 5, 10 2x SATA 3.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive 11. Disk-on-module (DOM) power connector

Key Features

1. Intel® Xeon® Processor E3-1200
family; socket H2 (LGA 1155)

2. Intel® C204 PCH Chipset

3. 2x 3.5" Hot-swap SATA2/3 HDDs

4. 1x PCI-E 2.0 x8 slot

5. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs

6. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

7. IPMI 2.0 on Dedicated LAN port

8. 4x SATA 2.0 with RAID 0, 1, 5, 10
2x SATA 3.0 with RAID 0, 1, 5, 10

9. 350W Gold Level Power Supply

10. 1x Slim DVD-ROM Drive

11. Disk-on-module (DOM) power
connector

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5017C-TF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 1025W-URB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details