Advantech 4-channel High Speed Trigger and Latch EtherCAT Module AMAX-4270

Description
4-channel High Speed Trigger and Latch EtherCAT Module 4-channel 32-bit encoder counters Encoder input mode : CW/CCW , Pulse/Direction, A/B Phase Encoder input signal : A, B, Z Encoder input frequency : 5 MHz (Maximum) 4-channel trigger DO for position compare Trigger output frequency : 10 kHz; latch input frequency : 10kHz Trigger output mode : sink, source, TTL Supports trigger delay time setting for each channel 4-channel latch DI for position latch
Request a Quote Datasheet
Description
4-channel High Speed Trigger and Latch EtherCAT Module 4-channel 32-bit encoder counters Encoder input mode : CW/CCW , Pulse/Direction, A/B Phase Encoder input signal : A, B, Z Encoder input frequency : 5 MHz (Maximum) 4-channel trigger DO for position compare Trigger output frequency : 10 kHz; latch input frequency : 10kHz Trigger output mode : sink, source, TTL Supports trigger delay time setting for each channel 4-channel latch DI for position latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-channel High Speed Trigger and Latch EtherCAT Module -  - Advantech
Cincinnati, OH, United States
4-channel High Speed Trigger and Latch EtherCAT Module
4-channel High Speed Trigger and Latch EtherCAT Module
4-channel High Speed Trigger and Latch EtherCAT Module 4-channel 32-bit encoder counters Encoder input mode : CW/CCW , Pulse/Direction, A/B Phase Encoder input signal : A, B, Z Encoder input frequency : 5 MHz (Maximum) 4-channel trigger DO for position compare Trigger output frequency : 10 kHz; latch input frequency : 10kHz Trigger output mode : sink, source, TTL Supports trigger delay time setting for each channel 4-channel latch DI for position latch

4-channel High Speed Trigger and Latch EtherCAT Module

  • 4-channel 32-bit encoder counters
  • Encoder input mode : CW/CCW , Pulse/Direction, A/B Phase
  • Encoder input signal : A, B, Z
  • Encoder input frequency : 5 MHz (Maximum)
  • 4-channel trigger DO for position compare
  • Trigger output frequency : 10 kHz; latch input frequency : 10kHz
  • Trigger output mode : sink, source, TTL
  • Supports trigger delay time setting for each channel
  • 4-channel latch DI for position latch
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Name 4-channel High Speed Trigger and Latch EtherCAT Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. - SKY-8260SV2-A0000 - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
1U Intel® Xeon® Scalable GPU Server with 1x double-deck or 5x single-deck PCIe cards for high-density AI inference and video analytics. - SKY-6100-R12B1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details