Supermicro Computer, Inc. SuperServer 1025W-URB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 650W Redundant High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 650W Redundant High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1025W-URB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1025W-URB
SuperServer 1025W-URB
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 1.8V or 1.5V supported 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express (Gen 2.0) 4. Right Slot (Low-Profile w/ 5.5" length): 1 (x8) PCI-Express (Gen 2.0) 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 650W Redundant High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Up to 64GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM
(FB-DIMM) 1.8V or 1.5V supported

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express (Gen 2.0)

4. Right Slot (Low-Profile w/ 5.5" length):
1 (x8) PCI-Express (Gen 2.0)

5. Intel® 82575EB Dual-port
Gigabit Ethernet Controller w/ IOAT

6. 8 x 2.5" Hot-swap Drive Bays,
For Customizable Storage

7. 650W Redundant High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1025W-URB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details