Supermicro Computer, Inc. SuperServer 5016I-MTHF

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB UDIMM 3. 1 (x16) PCI-Express 2.0 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 4x 3.5" Hot-swap SATA drive bays 6. 350W High-efficiency Power Supply 80 PLUS, Gold Level Certified 7. Integrated IPMI 2.0 with KVM and Dedicated LAN
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB UDIMM 3. 1 (x16) PCI-Express 2.0 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 4x 3.5" Hot-swap SATA drive bays 6. 350W High-efficiency Power Supply 80 PLUS, Gold Level Certified 7. Integrated IPMI 2.0 with KVM and Dedicated LAN

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5016I-MTHF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5016I-MTHF
SuperServer 5016I-MTHF
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB UDIMM 3. 1 (x16) PCI-Express 2.0 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 4x 3.5" Hot-swap SATA drive bays 6. 350W High-efficiency Power Supply 80 PLUS, Gold Level Certified 7. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Intel® Xeon® X3400 / L3400 series
processors

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM / 16GB UDIMM

3. 1 (x16) PCI-Express 2.0

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

5. 4x 3.5" Hot-swap SATA drive bays

6. 350W High-efficiency Power Supply
80 PLUS, Gold Level Certified

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5016I-MTHF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1528TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
A+ Server - 2021TM-BTRF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details