Supermicro Computer, Inc. A+ Server 2021TM-BTRF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processors supported, HT3.0 Link support 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. Three 3.5" hot-swap SATA drive bays support RAID 0, 1, 5 4. PCI-Express x16 (low-profile AOC slot) 5. Up to 64GB of ECC Registered DDR2 800/667 SDRAM 6. On-board IPMI 2.0 remote management
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processors supported, HT3.0 Link support 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. Three 3.5" hot-swap SATA drive bays support RAID 0, 1, 5 4. PCI-Express x16 (low-profile AOC slot) 5. Up to 64GB of ECC Registered DDR2 800/667 SDRAM 6. On-board IPMI 2.0 remote management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2021TM-BTRF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2021TM-BTRF
A+ Server 2021TM-BTRF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processors supported, HT3.0 Link support 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. Three 3.5" hot-swap SATA drive bays support RAID 0, 1, 5 4. PCI-Express x16 (low-profile AOC slot) 5. Up to 64GB of ECC Registered DDR2 800/667 SDRAM 6. On-board IPMI 2.0 remote management

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports:

1. Two Six-Core AMD Opteron™
2000 Series (Socket F) processors
supported, HT3.0 Link support

2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

3. Three 3.5" hot-swap SATA drive bays
support RAID 0, 1, 5

4. PCI-Express x16 (low-profile AOC slot)

5. Up to 64GB of ECC Registered DDR2
800/667 SDRAM

6. On-board IPMI 2.0 remote management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2021TM-BTRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4-axis EtherCAT Motion SubDevice -  - Advantech
Specs
Server Type Network Server
View Details
A+ Server - 4021M-T2R+ / 4021M-T2R+B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details